Capital Lighting, Inc. 1524CS-287 Bathroom Fixtures-Four Lights 431646

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045879 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045879 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1524CS-287 Bathroom Fixtures-Four Lights - 431646 - Capital Lighting, Inc.
Columbus, OH, USA
1524CS-287 Bathroom Fixtures-Four Lights
431646
1524CS-287 Bathroom Fixtures-Four Lights 431646
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Creek Stone Product Name: Four Light Vanity Fixture UPC: 841224045879 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Creek Stone
Product Name: Four Light Vanity Fixture
UPC: 841224045879
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431646
Product Name 1524CS-287 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details