Capital Lighting, Inc. 1522CB-287 Bathroom Fixtures-Two Lights 431641

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224045824 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224045824 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1522CB-287 Bathroom Fixtures-Two Lights - 431641 - Capital Lighting, Inc.
Columbus, OH, USA
1522CB-287 Bathroom Fixtures-Two Lights
431641
1522CB-287 Bathroom Fixtures-Two Lights 431641
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chesterfield Brown Product Name: Two Light Vanity Fixture UPC: 841224045824 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Two Light Vanity Fixture
UPC: 841224045824
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431641
Product Name 1522CB-287 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details