Capital Lighting, Inc. 1333BB-287 Bathroom Fixtures-Three Lights 431639

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224045640 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224045640 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1333BB-287 Bathroom Fixtures-Three Lights - 431639 - Capital Lighting, Inc.
Columbus, OH, USA
1333BB-287 Bathroom Fixtures-Three Lights
431639
1333BB-287 Bathroom Fixtures-Three Lights 431639
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Vanity Fixture UPC: 841224045640 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Vanity Fixture
UPC: 841224045640
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431639
Product Name 1333BB-287 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details