Capital Lighting, Inc. 1334BB-287 Bathroom Fixtures-Four Lights 431637

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224045664 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224045664 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1334BB-287 Bathroom Fixtures-Four Lights - 431637 - Capital Lighting, Inc.
Columbus, OH, USA
1334BB-287 Bathroom Fixtures-Four Lights
431637
1334BB-287 Bathroom Fixtures-Four Lights 431637
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Vanity Fixture UPC: 841224045664 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Vanity Fixture
UPC: 841224045664
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431637
Product Name 1334BB-287 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details