Capital Lighting, Inc. 1892BB-234 Bathroom Fixtures-Two Lights 431634

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044896 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044896 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1892BB-234 Bathroom Fixtures-Two Lights - 431634 - Capital Lighting, Inc.
Columbus, OH, USA
1892BB-234 Bathroom Fixtures-Two Lights
431634
1892BB-234 Bathroom Fixtures-Two Lights 431634
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Bronze Product Name: Two Light Vanity Fixture UPC: 841224044896 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Bronze
Product Name: Two Light Vanity Fixture
UPC: 841224044896
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431634
Product Name 1892BB-234 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details