Capital Lighting, Inc. 1853MN-225 Bathroom Fixtures-Three Lights 431633

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037836 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037836 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1853MN-225 Bathroom Fixtures-Three Lights - 431633 - Capital Lighting, Inc.
Columbus, OH, USA
1853MN-225 Bathroom Fixtures-Three Lights
431633
1853MN-225 Bathroom Fixtures-Three Lights 431633
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.75 Extension: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Product Name: Three Light Vanity Fixture UPC: 841224037836 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 8.75
Extension: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Product Name: Three Light Vanity Fixture
UPC: 841224037836
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431633
Product Name 1853MN-225 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details