Capital Lighting, Inc. 9872BB Exterior -Wall Mount 431612

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224045343 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224045343 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9872BB Exterior -Wall Mount - 431612 - Capital Lighting, Inc.
Columbus, OH, USA
9872BB Exterior -Wall Mount
431612
9872BB Exterior -Wall Mount 431612
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 9 Bulb Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern UPC: 841224045343 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 9
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 841224045343
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431612
Product Name 9872BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details