Capital Lighting, Inc. 9874BB Exterior -Wall Mount 431610

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224045329 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224045329 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9874BB Exterior -Wall Mount - 431610 - Capital Lighting, Inc.
Columbus, OH, USA
9874BB Exterior -Wall Mount
431610
9874BB Exterior -Wall Mount 431610
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.50 Extension: 13 Bulb Qty: 4 Wattage: 60 Finish: Burnished Bronze Product Name: Four Light Wall Lantern UPC: 841224045329 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.50
Extension: 13
Bulb
Qty: 4
Wattage: 60
Finish: Burnished Bronze
Product Name: Four Light Wall Lantern
UPC: 841224045329
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431610
Product Name 9874BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details