Capital Lighting, Inc. PL810523L Mid. Chandeliers-Glass Up 431597

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Colonial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Colonial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL810523L Mid. Chandeliers-Glass Up - 431597 - Capital Lighting, Inc.
Columbus, OH, USA
PL810523L Mid. Chandeliers-Glass Up
431597
PL810523L Mid. Chandeliers-Glass Up 431597
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Colonial Bronze Product Name: Five Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Colonial Bronze
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431597
Product Name PL810523L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details