Capital Lighting, Inc. PL812923L Mid. Chandeliers-Glass Up 431596

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Colonial Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Colonial Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL812923L Mid. Chandeliers-Glass Up - 431596 - Capital Lighting, Inc.
Columbus, OH, USA
PL812923L Mid. Chandeliers-Glass Up
431596
PL812923L Mid. Chandeliers-Glass Up 431596
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Colonial Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Colonial Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431596
Product Name PL812923L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details