PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Clear
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431594 |
| Product Name | PL810578L Mid. Chandeliers-Glass Up |
| Application | Residential |