Capital Lighting, Inc. PL812978L Mid. Chandeliers-Glass Up 431593

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL812978L Mid. Chandeliers-Glass Up - 431593 - Capital Lighting, Inc.
Columbus, OH, USA
PL812978L Mid. Chandeliers-Glass Up
431593
PL812978L Mid. Chandeliers-Glass Up 431593
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Brushed Nickel Product Name: Nine Light Chandelier Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431593
Product Name PL812978L Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details