Capital Lighting, Inc. PL821323L Pendants-Bowl Style 431592

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL821323L Pendants-Bowl Style - 431592 - Capital Lighting, Inc.
Columbus, OH, USA
PL821323L Pendants-Bowl Style
431592
PL821323L Pendants-Bowl Style 431592
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Colonial Bronze Product Name: Three Light Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Colonial Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431592
Product Name PL821323L Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details