Capital Lighting, Inc. SL821278 Island/Pool Table-2 Light Bar 431587

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 16.00 Extension: 15 Bulb Type: G40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 20.9 Product Name: Two Light Pendant UPC: 020389188847 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 16.00 Extension: 15 Bulb Type: G40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 20.9 Product Name: Two Light Pendant UPC: 020389188847 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL821278 Island/Pool Table-2 Light Bar - 431587 - Capital Lighting, Inc.
Columbus, OH, USA
SL821278 Island/Pool Table-2 Light Bar
431587
SL821278 Island/Pool Table-2 Light Bar 431587
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 16.00 Extension: 15 Bulb Type: G40 Qty: 2 Wattage: 150 Finish: Brushed Nickel Weight: 20.9 Product Name: Two Light Pendant UPC: 020389188847 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 16.00
Extension: 15
Bulb
Type: G40
Qty: 2
Wattage: 150
Finish: Brushed Nickel
Weight: 20.9
Product Name: Two Light Pendant
UPC: 020389188847
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431587
Product Name SL821278 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details