Capital Lighting, Inc. SL853163 Sconces-Pocket 431585

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389185082 Category: Wall Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389185082 Category: Wall Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL853163 Sconces-Pocket - 431585 - Capital Lighting, Inc.
Columbus, OH, USA
SL853163 Sconces-Pocket
431585
SL853163 Sconces-Pocket 431585
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 3.29 Product Name: One Light Wall Fixture UPC: 020389185082 Category: Wall Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 3.29
Product Name: One Light Wall Fixture
UPC: 020389185082
Category: Wall
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431585
Product Name SL853163 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details