Capital Lighting, Inc. SL821323 Pendants-Bowl Style 431584

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 17.08 Product Name: Three Light Pendant UPC: 020389188755 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 17.08 Product Name: Three Light Pendant UPC: 020389188755 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL821323 Pendants-Bowl Style - 431584 - Capital Lighting, Inc.
Columbus, OH, USA
SL821323 Pendants-Bowl Style
431584
SL821323 Pendants-Bowl Style 431584
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 17.08 Product Name: Three Light Pendant UPC: 020389188755 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Weight: 17.08
Product Name: Three Light Pendant
UPC: 020389188755
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431584
Product Name SL821323 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details