PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.49
Product Name: One Light Pendant
UPC: 020389184849
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431582 |
| Product Name | SL829663 Mini Pendants-Rod |
| Application | Residential |