Capital Lighting, Inc. PL826863L Mini Pendants-Rod 431577

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Ceiling Fixture UPC: 020389190680 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Ceiling Fixture UPC: 020389190680 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
PL826863L Mini Pendants-Rod - 431577 - Capital Lighting, Inc.
Columbus, OH, USA
PL826863L Mini Pendants-Rod
431577
PL826863L Mini Pendants-Rod 431577
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Ceiling Fixture UPC: 020389190680 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 6.13
Product Name: One Light Ceiling Fixture
UPC: 020389190680
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431577
Product Name PL826863L Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details