Capital Lighting, Inc. PL850363L Sconces-Single Glass 431573

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389190697 Category: Bath Glass: warmly aged hand
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389190697 Category: Bath Glass: warmly aged hand

Suppliers

Company
Product
Description
Supplier Links
PL850363L Sconces-Single Glass - 431573 - Capital Lighting, Inc.
Columbus, OH, USA
PL850363L Sconces-Single Glass
431573
PL850363L Sconces-Single Glass 431573
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 10.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 6.1 Product Name: One Light Bath Fixture UPC: 020389190697 Category: Bath Glass: warmly aged hand

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 10.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 6.1
Product Name: One Light Bath Fixture
UPC: 020389190697
Category: Bath
Glass: warmly aged hand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431573
Product Name PL850363L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details