Capital Lighting, Inc. SL710441 Bathroom Fixtures-Four Lights 431568

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 11.27 Product Name: Four Light Bath Fixture UPC: 020389188311 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 11.27 Product Name: Four Light Bath Fixture UPC: 020389188311 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710441 Bathroom Fixtures-Four Lights - 431568 - Capital Lighting, Inc.
Columbus, OH, USA
SL710441 Bathroom Fixtures-Four Lights
431568
SL710441 Bathroom Fixtures-Four Lights 431568
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 11.27 Product Name: Four Light Bath Fixture UPC: 020389188311 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter
Weight: 11.27
Product Name: Four Light Bath Fixture
UPC: 020389188311
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431568
Product Name SL710441 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details