Capital Lighting, Inc. SL49468 Exterior -Spot Lights 431567

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 5.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 3.95 Product Name: Two Light Outdoor Wall Lantern UPC: 020389185594 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 5.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 3.95 Product Name: Two Light Outdoor Wall Lantern UPC: 020389185594 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL49468 Exterior -Spot Lights - 431567 - Capital Lighting, Inc.
Columbus, OH, USA
SL49468 Exterior -Spot Lights
431567
SL49468 Exterior -Spot Lights 431567
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Extension: 5.5 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Matte White Weight: 3.95 Product Name: Two Light Outdoor Wall Lantern UPC: 020389185594 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Extension: 5.5
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: Matte White
Weight: 3.95
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389185594
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431567
Product Name SL49468 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details