Capital Lighting, Inc. SL710141 Sconces-Single Glass 431566

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389188250 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389188250 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710141 Sconces-Single Glass - 431566 - Capital Lighting, Inc.
Columbus, OH, USA
SL710141 Sconces-Single Glass
431566
SL710141 Sconces-Single Glass 431566
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Pewter Weight: 3.29 Product Name: One Light Bath Fixture UPC: 020389188250 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Pewter
Weight: 3.29
Product Name: One Light Bath Fixture
UPC: 020389188250
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431566
Product Name SL710141 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details