Capital Lighting, Inc. SL710423 Bathroom Fixtures-Four Lights 431565

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389188304 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389188304 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710423 Bathroom Fixtures-Four Lights - 431565 - Capital Lighting, Inc.
Columbus, OH, USA
SL710423 Bathroom Fixtures-Four Lights
431565
SL710423 Bathroom Fixtures-Four Lights 431565
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Weight: 9.88 Product Name: Four Light Bath Fixture UPC: 020389188304 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Bronze
Weight: 9.88
Product Name: Four Light Bath Fixture
UPC: 020389188304
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431565
Product Name SL710423 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details