Capital Lighting, Inc. SL710223 Bathroom Fixtures-Two Lights 431563

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188267 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188267 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710223 Bathroom Fixtures-Two Lights - 431563 - Capital Lighting, Inc.
Columbus, OH, USA
SL710223 Bathroom Fixtures-Two Lights
431563
SL710223 Bathroom Fixtures-Two Lights 431563
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Colonial Bronze Weight: 6.37 Product Name: Two Light Bath Fixture UPC: 020389188267 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Colonial Bronze
Weight: 6.37
Product Name: Two Light Bath Fixture
UPC: 020389188267
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431563
Product Name SL710223 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details