Capital Lighting, Inc. SL710341 Bathroom Fixtures-Three Lights 431562

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188298 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188298 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710341 Bathroom Fixtures-Three Lights - 431562 - Capital Lighting, Inc.
Columbus, OH, USA
SL710341 Bathroom Fixtures-Three Lights
431562
SL710341 Bathroom Fixtures-Three Lights 431562
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 9.06 Product Name: Three Light Bath Fixture UPC: 020389188298 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 9.06
Product Name: Three Light Bath Fixture
UPC: 020389188298
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431562
Product Name SL710341 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details