Capital Lighting, Inc. SL710241 Bathroom Fixtures-Two Lights 431561

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 6.85 Product Name: Two Light Bath Fixture UPC: 020389188274 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 6.85 Product Name: Two Light Bath Fixture UPC: 020389188274 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710241 Bathroom Fixtures-Two Lights - 431561 - Capital Lighting, Inc.
Columbus, OH, USA
SL710241 Bathroom Fixtures-Two Lights
431561
SL710241 Bathroom Fixtures-Two Lights 431561
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 6.85 Product Name: Two Light Bath Fixture UPC: 020389188274 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter
Weight: 6.85
Product Name: Two Light Bath Fixture
UPC: 020389188274
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431561
Product Name SL710241 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details