Capital Lighting, Inc. SL813523 Mid. Chandeliers-Glass Down 431554

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188717 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188717 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL813523 Mid. Chandeliers-Glass Down - 431554 - Capital Lighting, Inc.
Columbus, OH, USA
SL813523 Mid. Chandeliers-Glass Down
431554
SL813523 Mid. Chandeliers-Glass Down 431554
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 21.51 Product Name: Five Light Chandelier UPC: 020389188717 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Bronze
Weight: 21.51
Product Name: Five Light Chandelier
UPC: 020389188717
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431554
Product Name SL813523 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details