Capital Lighting, Inc. PL866463L Semi-Flush Mts.-Bowl Style 431547

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389190673 Category: Ceiling Glass: warmly aged hand
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389190673 Category: Ceiling Glass: warmly aged hand

Suppliers

Company
Product
Description
Supplier Links
PL866463L Semi-Flush Mts.-Bowl Style - 431547 - Capital Lighting, Inc.
Columbus, OH, USA
PL866463L Semi-Flush Mts.-Bowl Style
431547
PL866463L Semi-Flush Mts.-Bowl Style 431547
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389190673 Category: Ceiling Glass: warmly aged hand

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Painted Bronze
Weight: 11.06
Product Name: Three Light Ceiling Fixture
UPC: 020389190673
Category: Ceiling
Glass: warmly aged hand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431547
Product Name PL866463L Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details