PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Painted Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: warmly aged hand
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431544 |
| Product Name | PL881763L Mid. Chandeliers-Glass Up |
| Application | Residential |