Capital Lighting, Inc. PL91527 Exterior -Wall Mount 431541

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389187567 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389187567 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
PL91527 Exterior -Wall Mount - 431541 - Capital Lighting, Inc.
Columbus, OH, USA
PL91527 Exterior -Wall Mount
431541
PL91527 Exterior -Wall Mount 431541
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 9.5 Bulb Qty: 1 Wattage: 13 Finish: Black Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389187567 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Extension: 9.5
Bulb
Qty: 1
Wattage: 13
Finish: Black
Weight: 5.48
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187567
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431541
Product Name PL91527 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details