Capital Lighting, Inc. PL91537 Exterior -Wall Mount 431540

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 7.47 Product Name: One Light Outdoor Wall Lantern UPC: 020389187574 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 7.47 Product Name: One Light Outdoor Wall Lantern UPC: 020389187574 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
PL91537 Exterior -Wall Mount - 431540 - Capital Lighting, Inc.
Columbus, OH, USA
PL91537 Exterior -Wall Mount
431540
PL91537 Exterior -Wall Mount 431540
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 11 Bulb Qty: 1 Wattage: 18 Finish: Black Weight: 7.47 Product Name: One Light Outdoor Wall Lantern UPC: 020389187574 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 11
Bulb
Qty: 1
Wattage: 18
Finish: Black
Weight: 7.47
Product Name: One Light Outdoor Wall Lantern
UPC: 020389187574
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431540
Product Name PL91537 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details