Capital Lighting, Inc. SL710541 Bathroom Fixtures-Five+Lights 431537

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 14.37 Product Name: Five Light Bath Fixture UPC: 020389188335 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 14.37 Product Name: Five Light Bath Fixture UPC: 020389188335 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710541 Bathroom Fixtures-Five+Lights - 431537 - Capital Lighting, Inc.
Columbus, OH, USA
SL710541 Bathroom Fixtures-Five+Lights
431537
SL710541 Bathroom Fixtures-Five+Lights 431537
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Pewter Weight: 14.37 Product Name: Five Light Bath Fixture UPC: 020389188335 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Pewter
Weight: 14.37
Product Name: Five Light Bath Fixture
UPC: 020389188335
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431537
Product Name SL710541 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details