Capital Lighting, Inc. SL710641 Bathroom Fixtures-Five+Lights 431536

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Pewter Weight: 18.35 Product Name: Six Light Bath Fixture UPC: 020389188359 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Pewter Weight: 18.35 Product Name: Six Light Bath Fixture UPC: 020389188359 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL710641 Bathroom Fixtures-Five+Lights - 431536 - Capital Lighting, Inc.
Columbus, OH, USA
SL710641 Bathroom Fixtures-Five+Lights
431536
SL710641 Bathroom Fixtures-Five+Lights 431536
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Pewter Weight: 18.35 Product Name: Six Light Bath Fixture UPC: 020389188359 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Pewter
Weight: 18.35
Product Name: Six Light Bath Fixture
UPC: 020389188359
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431536
Product Name SL710641 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details