Capital Lighting, Inc. SL807563 Mid. Chandeliers-Glass Up 431529

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190468 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190468 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807563 Mid. Chandeliers-Glass Up - 431529 - Capital Lighting, Inc.
Columbus, OH, USA
SL807563 Mid. Chandeliers-Glass Up
431529
SL807563 Mid. Chandeliers-Glass Up 431529
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190468 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 18.22
Product Name: Five Light Chandelier
UPC: 020389190468
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431529
Product Name SL807563 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details