PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 23.07
Product Name: Five Light Chandelier
UPC: 020389188700
Category: Chandelier
Glass: Clear
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431522 |
| Product Name | SL810578 Mid. Chandeliers-Glass Up |
| Application | Residential |