Capital Lighting, Inc. SL810523 Mid. Chandeliers-Glass Up 431520

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 23.07 Product Name: Five Light Chandelier UPC: 020389188694 Category: Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 23.07 Product Name: Five Light Chandelier UPC: 020389188694 Category: Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL810523 Mid. Chandeliers-Glass Up - 431520 - Capital Lighting, Inc.
Columbus, OH, USA
SL810523 Mid. Chandeliers-Glass Up
431520
SL810523 Mid. Chandeliers-Glass Up 431520
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 23.07 Product Name: Five Light Chandelier UPC: 020389188694 Category: Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Bronze
Weight: 23.07
Product Name: Five Light Chandelier
UPC: 020389188694
Category: Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431520
Product Name SL810523 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details