PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 7.41
Product Name: Two Light Bath Fixture
UPC: 020389189516
Category: Bath
Glass: Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431519 |
| Product Name | SL73124 Bathroom Fixtures-Two Lights |
| Application | Residential |