Capital Lighting, Inc. SL73134 Bathroom Fixtures-Three Lights 431517

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10.56 Product Name: Three Light Bath Fixture UPC: 020389189530 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10.56 Product Name: Three Light Bath Fixture UPC: 020389189530 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL73134 Bathroom Fixtures-Three Lights - 431517 - Capital Lighting, Inc.
Columbus, OH, USA
SL73134 Bathroom Fixtures-Three Lights
431517
SL73134 Bathroom Fixtures-Three Lights 431517
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 10.56 Product Name: Three Light Bath Fixture UPC: 020389189530 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 10.56
Product Name: Three Light Bath Fixture
UPC: 020389189530
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431517
Product Name SL73134 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details