Capital Lighting, Inc. SL73144 Bathroom Fixtures-Four Lights 431514

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.84 Product Name: Four Light Bath Fixture UPC: 020389189554 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.84 Product Name: Four Light Bath Fixture UPC: 020389189554 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL73144 Bathroom Fixtures-Four Lights - 431514 - Capital Lighting, Inc.
Columbus, OH, USA
SL73144 Bathroom Fixtures-Four Lights
431514
SL73144 Bathroom Fixtures-Four Lights 431514
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.84 Product Name: Four Light Bath Fixture UPC: 020389189554 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 13.84
Product Name: Four Light Bath Fixture
UPC: 020389189554
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431514
Product Name SL73144 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details