Capital Lighting, Inc. SL807542 Mid. Chandeliers-Glass Up 431508

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190529 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190529 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807542 Mid. Chandeliers-Glass Up - 431508 - Capital Lighting, Inc.
Columbus, OH, USA
SL807542 Mid. Chandeliers-Glass Up
431508
SL807542 Mid. Chandeliers-Glass Up 431508
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 18.22 Product Name: Five Light Chandelier UPC: 020389190529 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 18.22
Product Name: Five Light Chandelier
UPC: 020389190529
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431508
Product Name SL807542 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details