Capital Lighting, Inc. 9353RI Foyer/Hall Lanterns-Open Frame 431486

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045572 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045572 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9353RI Foyer/Hall Lanterns-Open Frame - 431486 - Capital Lighting, Inc.
Columbus, OH, USA
9353RI Foyer/Hall Lanterns-Open Frame
431486
9353RI Foyer/Hall Lanterns-Open Frame 431486
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 51.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Iron Product Name: Six Light Foyer Fixture UPC: 841224045572 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 51.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Iron
Product Name: Six Light Foyer Fixture
UPC: 841224045572
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431486
Product Name 9353RI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details