PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic Iron
Product Name: Four Light Foyer Fixture
UPC: 841224045565
Category: Foyer
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431484 |
| Product Name | 9351RI Foyer/Hall Lanterns-Open Frame |
| Application | Residential |