Capital Lighting, Inc. 3419CS-287 Mid. Chandeliers-Glass Up 431467

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045794 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045794 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3419CS-287 Mid. Chandeliers-Glass Up - 431467 - Capital Lighting, Inc.
Columbus, OH, USA
3419CS-287 Mid. Chandeliers-Glass Up
431467
3419CS-287 Mid. Chandeliers-Glass Up 431467
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Creek Stone Product Name: Nine Light Chandelier UPC: 841224045794 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 37.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Creek Stone
Product Name: Nine Light Chandelier
UPC: 841224045794
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431467
Product Name 3419CS-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details