Capital Lighting, Inc. 1166MN-118 Bathroom Fixtures-Five+Lights 431458

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Matte Nickel Product Name: Six Light Vanity Fixture UPC: 841224015377 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Matte Nickel Product Name: Six Light Vanity Fixture UPC: 841224015377 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1166MN-118 Bathroom Fixtures-Five+Lights - 431458 - Capital Lighting, Inc.
Columbus, OH, USA
1166MN-118 Bathroom Fixtures-Five+Lights
431458
1166MN-118 Bathroom Fixtures-Five+Lights 431458
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Matte Nickel Product Name: Six Light Vanity Fixture UPC: 841224015377 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Matte Nickel
Product Name: Six Light Vanity Fixture
UPC: 841224015377
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431458
Product Name 1166MN-118 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details