Capital Lighting, Inc. 1164MN-118 Bathroom Fixtures-Four Lights 431455

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224000694 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224000694 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1164MN-118 Bathroom Fixtures-Four Lights - 431455 - Capital Lighting, Inc.
Columbus, OH, USA
1164MN-118 Bathroom Fixtures-Four Lights
431455
1164MN-118 Bathroom Fixtures-Four Lights 431455
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Product Name: Four Light Vanity Fixture UPC: 841224000694 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Product Name: Four Light Vanity Fixture
UPC: 841224000694
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431455
Product Name 1164MN-118 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details