Capital Lighting, Inc. 3568BB Island/Pool Table-3 Light Bar 431446

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224044445 Category: Island Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224044445 Category: Island Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3568BB Island/Pool Table-3 Light Bar - 431446 - Capital Lighting, Inc.
Columbus, OH, USA
3568BB Island/Pool Table-3 Light Bar
431446
3568BB Island/Pool Table-3 Light Bar 431446
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 30.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Island Fixture UPC: 841224044445 Category: Island Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 30.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Island Fixture
UPC: 841224044445
Category: Island
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431446
Product Name 3568BB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details