Capital Lighting, Inc. 3642GU-294 Large Chandeliers-Glass Shade 431445

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier UPC: 841224046333 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier UPC: 841224046333 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3642GU-294 Large Chandeliers-Glass Shade - 431445 - Capital Lighting, Inc.
Columbus, OH, USA
3642GU-294 Large Chandeliers-Glass Shade
431445
3642GU-294 Large Chandeliers-Glass Shade 431445
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Gilded Umber Product Name: 12 Light Chandelier UPC: 841224046333 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 53.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Gilded Umber
Product Name: 12 Light Chandelier
UPC: 841224046333
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431445
Product Name 3642GU-294 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details