Capital Lighting, Inc. 3649GU-254 Large Chandeliers-Glass Shade 431442

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber Product Name: Nine Light Chandelier UPC: 841224044223 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber Product Name: Nine Light Chandelier UPC: 841224044223 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3649GU-254 Large Chandeliers-Glass Shade - 431442 - Capital Lighting, Inc.
Columbus, OH, USA
3649GU-254 Large Chandeliers-Glass Shade
431442
3649GU-254 Large Chandeliers-Glass Shade 431442
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 46.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Gilded Umber Product Name: Nine Light Chandelier UPC: 841224044223 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 46.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Gilded Umber
Product Name: Nine Light Chandelier
UPC: 841224044223
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431442
Product Name 3649GU-254 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details