Capital Lighting, Inc. 3412BB-287 Large Chandeliers-Glass Shade 431439

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224045800 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224045800 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3412BB-287 Large Chandeliers-Glass Shade - 431439 - Capital Lighting, Inc.
Columbus, OH, USA
3412BB-287 Large Chandeliers-Glass Shade
431439
3412BB-287 Large Chandeliers-Glass Shade 431439
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 43.50 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Burnished Bronze Product Name: 12 Light Chandelier UPC: 841224045800 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 43.50
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Burnished Bronze
Product Name: 12 Light Chandelier
UPC: 841224045800
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431439
Product Name 3412BB-287 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details