Capital Lighting, Inc. 3584CS Pendants-Bowl Style 431438

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045893 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045893 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3584CS Pendants-Bowl Style - 431438 - Capital Lighting, Inc.
Columbus, OH, USA
3584CS Pendants-Bowl Style
431438
3584CS Pendants-Bowl Style 431438
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045893 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Chandelier
UPC: 841224045893
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431438
Product Name 3584CS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details